Vishay Intertechnology, Inc. Through Hole Resistors SFR2500003161FR500

Description
3.16 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
3.16 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC3.16KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC3.16KYTR-ND
Through Hole Resistors PPC3.16KYTR-ND
3.16 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

3.16 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 3.16Kohm, 400Mw, 1%; Resistance Vishay - 94C5038 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3.16Kohm, 400Mw, 1%; Resistance Vishay
94C5038
Metal Film Resistor, 3.16Kohm, 400Mw, 1%; Resistance Vishay 94C5038
METAL FILM RESISTOR, 3.16KOHM, 400mW, 1%; Resistance:3.16kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 3.16KOHM, 400mW, 1%; Resistance:3.16kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC3.16KYTR-ND 94C5038
Product Name Through Hole Resistors Metal Film Resistor, 3.16Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 4756533 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details