Vishay Precision Group 301 OHM 0.4W Resistor SFR2500003010FR500

Description
RES 301 OHM 0.4W 1% AXIAL Product overview: SFR2500003010FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 301 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 301 OHM, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500003010FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 301 OHM 0.4W 1% AXIAL Product overview: SFR2500003010FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 301 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 301 OHM, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500003010FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
301 OHM 0.4W Resistor - 53-SFR2500003010FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
301 OHM 0.4W Resistor
53-SFR2500003010FR500
301 OHM 0.4W Resistor 53-SFR2500003010FR500
RES 301 OHM 0.4W 1% AXIAL Product overview: SFR2500003010FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 301 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 301 OHM, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500003010FR50 0 can be used for catalog matching and distributor lookup.

RES 301 OHM 0.4W 1% AXIAL Product overview: SFR2500003010FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 301 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 301 OHM, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500003010FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-SFR2500003010FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500003010FR500TR-ND
Through Hole Resistors 56-SFR2500003010FR500TR-ND
301 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

301 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500003010FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500003010FR500CT-ND
Through Hole Resistors 56-SFR2500003010FR500CT-ND
301 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

301 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 301 Ohm, 400Mw, 1%; Resistance Vishay - 94C5053 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 301 Ohm, 400Mw, 1%; Resistance Vishay
94C5053
Metal Film Resistor, 301 Ohm, 400Mw, 1%; Resistance Vishay 94C5053
METAL FILM RESISTOR, 301 OHM, 400mW, 1%; Resistance:301ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 301 OHM, 400mW, 1%; Resistance:301ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-SFR2500003010FR500 56-SFR2500003010FR500TR-ND 94C5053
Product Name 301 OHM 0.4W Resistor Through Hole Resistors Metal Film Resistor, 301 Ohm, 400Mw, 1%; Resistance Vishay
Resistance Range 301 ohms 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 250 volts 250 volts
Operating AC Voltage 250 volts 250 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details