Vishay Intertechnology, Inc. Through Hole Resistors SFR2500002949FR500

Description
29.4 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
29.4 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC29.4YTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC29.4YTR-ND
Through Hole Resistors BC29.4YTR-ND
29.4 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

29.4 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 29.4 Ohm, 400Mw, 1%; Resistance Vishay - 94C5033 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 29.4 Ohm, 400Mw, 1%; Resistance Vishay
94C5033
Resistor, Metal Film, 29.4 Ohm, 400Mw, 1%; Resistance Vishay 94C5033
RESISTOR, METAL FILM, 29.4 OHM, 400mW, 1%; Resistance:29.4ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 29.4 OHM, 400mW, 1%; Resistance:29.4ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC29.4YTR-ND 94C5033
Product Name Through Hole Resistors Resistor, Metal Film, 29.4 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 29.4 ohms 29.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details