Vishay Precision Group Through Hole Resistors SFR2500002872FR500

Description
28.7 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
28.7 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC28.7KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC28.7KYTR-ND
Through Hole Resistors PPC28.7KYTR-ND
28.7 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

28.7 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 28.7Kohm, 400Mw, 1%; Resistance Vishay - 94C5025 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 28.7Kohm, 400Mw, 1%; Resistance Vishay
94C5025
Metal Film Resistor, 28.7Kohm, 400Mw, 1%; Resistance Vishay 94C5025
METAL FILM RESISTOR, 28.7KOHM, 400mW, 1%; Resistance:28.7kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 28.7KOHM, 400mW, 1%; Resistance:28.7kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC28.7KYTR-ND 94C5025
Product Name Through Hole Resistors Metal Film Resistor, 28.7Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details