Vishay Intertechnology, Inc. Through Hole Resistors SFR2500002871FR500

Description
2.87 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
2.87 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC2.87KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC2.87KYTR-ND
Through Hole Resistors PPC2.87KYTR-ND
2.87 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

2.87 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 2.87Kohm, 400Mw, 1%; Resistance Vishay - 94C4964 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.87Kohm, 400Mw, 1%; Resistance Vishay
94C4964
Metal Film Resistor, 2.87Kohm, 400Mw, 1%; Resistance Vishay 94C4964
METAL FILM RESISTOR, 2.87KOHM, 400mW, 1%; Resistance:2.87kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2.87KOHM, 400mW, 1%; Resistance:2.87kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC2.87KYTR-ND 94C4964
Product Name Through Hole Resistors Metal Film Resistor, 2.87Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details