Vishay Intertechnology, Inc. Through Hole Resistors SFR2500002809FR500

Description
28 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
28 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC28.0YTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC28.0YTR-ND
Through Hole Resistors BC28.0YTR-ND
28 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

28 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 28 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay - 94C5026 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 28 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay
94C5026
Resistor, Metal Film, 28 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay 94C5026
RESISTOR, METAL FILM, 28 OHM, 400mW, 1%, FULL REEL; Resistance:28ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:General PurposeRoHS Compliant: Yes

RESISTOR, METAL FILM, 28 OHM, 400mW, 1%, FULL REEL; Resistance:28ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:General PurposeRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC28.0YTR-ND 94C5026
Product Name Through Hole Resistors Resistor, Metal Film, 28 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 28 ohms 28 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details