Vishay Precision Group Through Hole Resistors SFR2500002800FR500

Description
280 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
280 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC280YCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC280YCT-ND
Through Hole Resistors PPC280YCT-ND
280 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

280 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC280YTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC280YTR-ND
Through Hole Resistors PPC280YTR-ND
280 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

280 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 280 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay - 94C5029 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 280 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay
94C5029
Resistor, Metal Film, 280 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay 94C5029
RESISTOR, METAL FILM, 280 OHM, 400mW, 1%, FULL REEL; Resistance:280ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

RESISTOR, METAL FILM, 280 OHM, 400mW, 1%, FULL REEL; Resistance:280ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC280YCT-ND 94C5029
Product Name Through Hole Resistors Resistor, Metal Film, 280 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 280 ohms 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details