Vishay Intertechnology, Inc. Through Hole Resistors SFR2500002749FR500

Description
27.4 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
27.4 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC27.4YCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC27.4YCT-ND
Through Hole Resistors PPC27.4YCT-ND
27.4 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

27.4 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC27.4YTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC27.4YTR-ND
Through Hole Resistors PPC27.4YTR-ND
27.4 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

27.4 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 27.4 Ohm, 400Mw, 1%; Resistance Vishay - 94C5020 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 27.4 Ohm, 400Mw, 1%; Resistance Vishay
94C5020
Metal Film Resistor, 27.4 Ohm, 400Mw, 1%; Resistance Vishay 94C5020
METAL FILM RESISTOR, 27.4 OHM, 400mW, 1%; Resistance:27.4ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 27.4 OHM, 400mW, 1%; Resistance:27.4ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC27.4YCT-ND 94C5020
Product Name Through Hole Resistors Metal Film Resistor, 27.4 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 27.4 ohms 27.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details