The Vishay Metal Film Resistor, part number 94C4962, has a resistance value of 2.74 kΩ and a power rating of 400 mW. It features a tolerance of ±1% and is suitable for applications requiring precision. The resistor is designed for a maximum operating voltage of 250 V and operates effectively within a temperature range of -55 °C to 155 °C. It is constructed with a metal alloy film on a ceramic body, providing durability and stability. The resistor is RoHS compliant and compatible with both lead-free and lead-containing soldering processes. This component is ideal for general-purpose applications where reliability and accuracy are critical.
2.74 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
2.74 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
METAL FILM RESISTOR, 2.74KOHM, 400mW, 1%; Resistance:2.74kohm;
RESISTOR, METAL FILM, 2.74KOHM, 400mW, 1%; Resistance:2.74kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 56-SFR2500002741FR500CT-ND | 94C4962 |
| Product Name | Through Hole Resistors | Metal Film Resistor, 2.74Kohm, 400Mw, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded |
| Tolerance | 1 +/- % | 1 +/- % |