Vishay Precision Group Through Hole Resistors SFR2500002709JA500

Description
27 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
27 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4365TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4365TB-ND
Through Hole Resistors BC4365TB-ND
27 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film

27 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4365CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4365CT-ND
Through Hole Resistors BC4365CT-ND
27 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film

27 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1650690 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1650690
Through Hole Resistors 1650690
Vishay SFR2500002709JA500 Resistor

Vishay SFR2500002709JA500 Resistor

Supplier's Site
Through Hole Metal Film Resistor, Sfr125 Series, 27 Ohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay - 97K9657 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Sfr125 Series, 27 Ohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
97K9657
Through Hole Metal Film Resistor, Sfr125 Series, 27 Ohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay 97K9657
Through Hole Metal Film Resistor, SFR125 Series, 27 ohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, SFR125 Series, 27 ohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC4365TB-ND 1650690 97K9657
Product Name Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Sfr125 Series, 27 Ohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film MetalFilm
Mounting / Packaging Axial ThroughHole; 0207 ThroughHole; Axial Leads
Resistance Range 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers