Vishay Intertechnology, Inc. Through Hole Resistors SFR2500002679FR500

Description
26.7 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
26.7 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC26.7YTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC26.7YTR-ND
Through Hole Resistors BC26.7YTR-ND
26.7 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

26.7 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 26.7 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay - 94C5014 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 26.7 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay
94C5014
Resistor, Metal Film, 26.7 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay 94C5014
RESISTOR, METAL FILM, 26.7 OHM, 400mW, 1%, FULL REEL; Resistance:26.7ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

RESISTOR, METAL FILM, 26.7 OHM, 400mW, 1%, FULL REEL; Resistance:26.7ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC26.7YTR-ND 94C5014
Product Name Through Hole Resistors Resistor, Metal Film, 26.7 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 26.7 ohms 26.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details