Vishay Precision Group 0.4W Resistor SFR2500002671FR500

Description
RES 2.67K OHM 0.4W 1% AXIAL Product overview: SFR2500002671FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500002671FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 2.67K OHM 0.4W 1% AXIAL Product overview: SFR2500002671FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500002671FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W Resistor - 53-SFR2500002671FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 2.67K OHM 0.4W 1% AXIAL Product overview: SFR2500002671FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500002671FR50 0 can be used for catalog matching and distributor lookup.

RES 2.67K OHM 0.4W 1% AXIAL Product overview: SFR2500002671FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500002671FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PPC2.67KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC2.67KYTR-ND
Through Hole Resistors PPC2.67KYTR-ND
2.67 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

2.67 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC2.67KYCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC2.67KYCT-ND
Through Hole Resistors PPC2.67KYCT-ND
2.67 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

2.67 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 2.67Kohm, 400Mw, 1%; Resistance Vishay - 94C4961 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.67Kohm, 400Mw, 1%; Resistance Vishay
94C4961
Metal Film Resistor, 2.67Kohm, 400Mw, 1%; Resistance Vishay 94C4961
METAL FILM RESISTOR, 2.67KOHM, 400mW, 1%; Resistance:2.67kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2.67KOHM, 400mW, 1%; Resistance:2.67kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 2.67Kohm, 400Mw 1%; Resistance Vishay - 84R1827 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.67Kohm, 400Mw 1%; Resistance Vishay
84R1827
Metal Film Resistor, 2.67Kohm, 400Mw 1%; Resistance Vishay 84R1827
METAL FILM RESISTOR, 2.67KOHM, 400mW 1%; Resistance:2.67kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2.67KOHM, 400mW 1%; Resistance:2.67kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-SFR2500002671FR500 PPC2.67KYTR-ND 94C4961
Product Name 0.4W Resistor Through Hole Resistors Metal Film Resistor, 2.67Kohm, 400Mw, 1%; Resistance Vishay
Technology / Construction METAL FILM MetalFilm MetalFilm
Resistance Range 2670 ohms 2670 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 250 volts 250 volts
Operating AC Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
2 suppliers
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers