Vishay Precision Group Through Hole Resistors SFR2500002552FR500

Description
25.5 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
25.5 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC25.5KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC25.5KYTR-ND
Through Hole Resistors PPC25.5KYTR-ND
25.5 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

25.5 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 25.5Kohm, 400Mw, 1%; Resistance Vishay - 94C5007 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 25.5Kohm, 400Mw, 1%; Resistance Vishay
94C5007
Metal Film Resistor, 25.5Kohm, 400Mw, 1%; Resistance Vishay 94C5007
METAL FILM RESISTOR, 25.5KOHM, 400mW, 1%; Resistance:25.5kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 25.5KOHM, 400mW, 1%; Resistance:25.5kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
RES 25.5K OHM 0.4W 1% AXIAL - 886-SFR2500002552FR500 - Utmel Electronic Limited
Hong Kong, China
RES 25.5K OHM 0.4W 1% AXIAL
886-SFR2500002552FR500
RES 25.5K OHM 0.4W 1% AXIAL 886-SFR2500002552FR500
RES 25.5K OHM 0.4W 1% AXIAL

RES 25.5K OHM 0.4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number PPC25.5KYTR-ND 94C5007 886-SFR2500002552FR500
Product Name Through Hole Resistors Metal Film Resistor, 25.5Kohm, 400Mw, 1%; Resistance Vishay RES 25.5K OHM 0.4W 1% AXIAL
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm; Metal Film
Mounting / Packaging Axial Leads; Axial Axial Leaded ThroughHole; Axial Leads; THROUGH HOLE MOUNT
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers