Vishay Precision Group Through Hole Resistors SFR2500002550FR500

Description
255 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
255 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC255YTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC255YTR-ND
Through Hole Resistors BC255YTR-ND
255 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

255 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 255 Ohm, 400Mw, 1%; Resistance Vishay - 94C5010 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 255 Ohm, 400Mw, 1%; Resistance Vishay
94C5010
Metal Film Resistor, 255 Ohm, 400Mw, 1%; Resistance Vishay 94C5010
METAL FILM RESISTOR, 255 OHM, 400mW, 1%; Resistance:255ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 255 OHM, 400mW, 1%; Resistance:255ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 255 Ohm, 400Mw, 1%; Resistance Vishay - 84R1825 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 255 Ohm, 400Mw, 1%; Resistance Vishay
84R1825
Resistor, Metal Film, 255 Ohm, 400Mw, 1%; Resistance Vishay 84R1825
RESISTOR, METAL FILM, 255 OHM, 400mW, 1%; Resistance:255ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 255 OHM, 400mW, 1%; Resistance:255ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC255YTR-ND 94C5010
Product Name Through Hole Resistors Metal Film Resistor, 255 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 255 ohms 255 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details