Vishay Intertechnology, Inc. Through Hole Resistors SFR2500002439FR500

Description
24.3 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
24.3 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC24.3YTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC24.3YTR-ND
Through Hole Resistors PPC24.3YTR-ND
24.3 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

24.3 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 24.3 Ohm, 400Mw, 1%; Resistance Vishay - 94C5001 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 24.3 Ohm, 400Mw, 1%; Resistance Vishay
94C5001
Resistor, Metal Film, 24.3 Ohm, 400Mw, 1%; Resistance Vishay 94C5001
RESISTOR, METAL FILM, 24.3 OHM, 400mW, 1%; Resistance:24.3ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 24.3 OHM, 400mW, 1%; Resistance:24.3ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC24.3YTR-ND 94C5001
Product Name Through Hole Resistors Resistor, Metal Film, 24.3 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 24.3 ohms 24.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details