22.6 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
METAL FILM RESISTOR, 22.6KOHM, 400mW, 1%; Resistance:22.6kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | BC22.6KYTR-ND | 94C4984 |
| Product Name | Through Hole Resistors | Metal Film Resistor, 22.6Kohm, 400Mw, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded |
| Tolerance | 1 +/- % | 1 +/- % |