Vishay Precision Group Through Hole Resistors SFR2500002209JA500

Description
22 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
22 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4363CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4363CT-ND
Through Hole Resistors BC4363CT-ND
22 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film

22 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4363TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4363TB-ND
Through Hole Resistors BC4363TB-ND
22 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film

22 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Sfr125 Series, 22 Ohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay - 97K9653 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Sfr125 Series, 22 Ohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
97K9653
Through Hole Metal Film Resistor, Sfr125 Series, 22 Ohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay 97K9653
Through Hole Metal Film Resistor, SFR125 Series, 22 ohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, SFR125 Series, 22 ohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4363CT-ND 97K9653
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Sfr125 Series, 22 Ohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole; Axial Leads
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details