Vishay Precision Group Through Hole Resistors SFR2500002204JA500

Description
2.2 MOhms ±5% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
2.2 MOhms ±5% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4844TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4844TB-ND
Through Hole Resistors BC4844TB-ND
2.2 MOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

2.2 MOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4844CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4844CT-ND
Through Hole Resistors BC4844CT-ND
2.2 MOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

2.2 MOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Sfr125 Series, 2.2 Mohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay - 72K6828 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Sfr125 Series, 2.2 Mohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
72K6828
Through Hole Metal Film Resistor, Sfr125 Series, 2.2 Mohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay 72K6828
Through Hole Metal Film Resistor, SFR125 Series, 2.2 Mohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, SFR125 Series, 2.2 Mohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4844TB-ND 72K6828
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Sfr125 Series, 2.2 Mohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details