Vishay Precision Group Through Hole Resistors SFR2500002201JA500

Description
2.2 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
2.2 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4842TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4842TB-ND
Through Hole Resistors BC4842TB-ND
2.2 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

2.2 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4842CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4842CT-ND
Through Hole Resistors BC4842CT-ND
2.2 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

2.2 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1650959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1650959
Through Hole Resistors 1650959
Vishay SFR2500002201JA500 Resistor

Vishay SFR2500002201JA500 Resistor

Supplier's Site
Through Hole Metal Film Resistor, Sfr125 Series, 2.2 Kohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay - 96K5309 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Sfr125 Series, 2.2 Kohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
96K5309
Through Hole Metal Film Resistor, Sfr125 Series, 2.2 Kohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay 96K5309
Through Hole Metal Film Resistor, SFR125 Series, 2.2 kohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, SFR125 Series, 2.2 kohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC4842TB-ND 1650959 96K5309
Product Name Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Sfr125 Series, 2.2 Kohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; 0207 ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52300 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details