Vishay Precision Group Through Hole Resistors SFR2500002200FR500

Description
220 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
220 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-SFR2500002200FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500002200FR500TR-ND
Through Hole Resistors 56-SFR2500002200FR500TR-ND
220 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

220 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500002200FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500002200FR500CT-ND
Through Hole Resistors 56-SFR2500002200FR500CT-ND
220 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

220 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 220 Ohm, 400Mw, 1%; Resistance Vishay - 94C4986 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 220 Ohm, 400Mw, 1%; Resistance Vishay
94C4986
Metal Film Resistor, 220 Ohm, 400Mw, 1%; Resistance Vishay 94C4986
METAL FILM RESISTOR, 220 OHM, 400mW, 1%; Resistance:220ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 220 OHM, 400mW, 1%; Resistance:220ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 220 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay - 84R1814 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 220 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay
84R1814
Metal Film Resistor, 220 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay 84R1814
METAL FILM RESISTOR, 220 OHM, 400mW, 1%, FULL REEL; Resistance:220ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

METAL FILM RESISTOR, 220 OHM, 400mW, 1%, FULL REEL; Resistance:220ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-SFR2500002200FR500TR-ND 94C4986
Product Name Through Hole Resistors Metal Film Resistor, 220 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1073728P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 270 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details