Vishay Precision Group 0.4W Resistor SFR2500002152FR500

Description
21.5kR 0.4W 1% Axial Metal Film Resistor Product overview: SFR2500002152FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500002152FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
21.5kR 0.4W 1% Axial Metal Film Resistor Product overview: SFR2500002152FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500002152FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W Resistor - 53-SFR2500002152FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
21.5kR 0.4W 1% Axial Metal Film Resistor Product overview: SFR2500002152FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500002152FR50 0 can be used for catalog matching and distributor lookup.

21.5kR 0.4W 1% Axial Metal Film Resistor Product overview: SFR2500002152FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500002152FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PPC21.5KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC21.5KYTR-ND
Through Hole Resistors PPC21.5KYTR-ND
21.5 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

21.5 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1020415-SFR2500002152FR500
Resistors - Through Hole Resistors 1020415-SFR2500002152FR500
Win Source Part Number: 1020415-SFR250000215 2FR500 Category: Resistors>Through Hole Resistors Series: SFR25 Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.4W Composition: Metal Film Number of Terminations: 2 Resistance: 21.5 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: PPC21.50KYTR-ND,BC21 .5KYTR,BC21.5KYTR-ND R,PPC21.50KYCT,23061 8182153,5043ED21K50F 12AF5,PPC21.5KYCT,BC 21.5KYTRINACTIVE,BC2 1.5KYCT-ND,BC21.5KYC TINACTIVE,PPC21.50KY TR,5043ED21K50F12AF5 BC,BC21.5KYTR-ND,PPC 21.5KYTR-NDR,BC21.5K YCT,PPC21.5KYTR,PPC2 1.5KYCT-NDR,2306 181 82153,2306 181 8253,PPC21.50KYCT-ND

Win Source Part Number: 1020415-SFR2500002152FR500
Category: Resistors>Through Hole Resistors
Series: SFR25
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 21.5 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: PPC21.50KYTR-ND,BC21.5KYTR,BC21.5KYTR-NDR,PPC21.50KYCT,230618182153,5043ED21K50F12AF5,PPC21.5KYCT,BC21.5KYTRINACTIVE,BC21.5KYCT-ND,BC21.5KYCTINACTIVE,PPC21.50KYTR,5043ED21K50F12AF5BC,BC21.5KYTR-ND,PPC21.5KYTR-NDR,BC21.5KYCT,PPC21.5KYTR,PPC21.5KYCT-NDR,2306 181 82153,2306 181 8253,PPC21.50KYCT-ND

Buy Now Datasheet
Metal Film Resistor, 21.5Kohm, 400Mw, 1%, Full Reel; Resistance Vishay - 94C4976 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 21.5Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
94C4976
Metal Film Resistor, 21.5Kohm, 400Mw, 1%, Full Reel; Resistance Vishay 94C4976
METAL FILM RESISTOR, 21.5KOHM, 400mW, 1%, FULL REEL; Resistance:21.5kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

METAL FILM RESISTOR, 21.5KOHM, 400mW, 1%, FULL REEL; Resistance:21.5kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-SFR2500002152FR500 PPC21.5KYTR-ND 1020415-SFR2500002152FR500 94C4976
Product Name 0.4W Resistor Through Hole Resistors Resistors - Through Hole Resistors Metal Film Resistor, 21.5Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction METAL FILM MetalFilm MetalFilm MetalFilm
Resistance Range 21500 ohms 21500 ohms 21500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 250 volts 250 volts
Operating AC Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756921 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers