Vishay Intertechnology, Inc. Through Hole Resistors SFR2500002102FR500

Description
21 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
21 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC21.0KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC21.0KYTR-ND
Through Hole Resistors BC21.0KYTR-ND
21 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

21 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 21Kohm, 400Mw, 1%; Resistance Vishay - 94C4975 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 21Kohm, 400Mw, 1%; Resistance Vishay
94C4975
Metal Film Resistor, 21Kohm, 400Mw, 1%; Resistance Vishay 94C4975
METAL FILM RESISTOR, 21KOHM, 400mW, 1%; Resistance:21kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 21KOHM, 400mW, 1%; Resistance:21kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC21.0KYTR-ND 94C4975
Product Name Through Hole Resistors Metal Film Resistor, 21Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details