Vishay Intertechnology, Inc. 0.4W Resistor SFR2500002101FR500

Description
RES 2.1K OHM 0.4W 1% AXIAL Product overview: SFR2500002101FR500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500002101FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 2.1K OHM 0.4W 1% AXIAL Product overview: SFR2500002101FR500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500002101FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W Resistor - 53-SFR2500002101FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 2.1K OHM 0.4W 1% AXIAL Product overview: SFR2500002101FR500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500002101FR50 0 can be used for catalog matching and distributor lookup.

RES 2.1K OHM 0.4W 1% AXIAL Product overview: SFR2500002101FR500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500002101FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PPC2.10KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC2.10KYTR-ND
Through Hole Resistors PPC2.10KYTR-ND
2.1 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

2.1 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC2.10KYCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC2.10KYCT-ND
Through Hole Resistors PPC2.10KYCT-ND
2.1 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

2.1 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 2.1Kohm, 400Mw, 1%; Resistance Vishay - 94C4951 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.1Kohm, 400Mw, 1%; Resistance Vishay
94C4951
Metal Film Resistor, 2.1Kohm, 400Mw, 1%; Resistance Vishay 94C4951
METAL FILM RESISTOR, 2.1KOHM, 400mW, 1%; Resistance:2.1kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2.1KOHM, 400mW, 1%; Resistance:2.1kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-SFR2500002101FR500 PPC2.10KYTR-ND 94C4951
Product Name 0.4W Resistor Through Hole Resistors Metal Film Resistor, 2.1Kohm, 400Mw, 1%; Resistance Vishay
Technology / Construction Metal Film MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leads; Axial Axial Leaded
Resistance Range 2100 ohms 2100 ohms
Operating DC Voltage 250 volts 250 volts
Operating AC Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details