Vishay Precision Group Through Hole Resistors SFR2500002052FR500

Description
20.5 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
20.5 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC20.5KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC20.5KYTR-ND
Through Hole Resistors PPC20.5KYTR-ND
20.5 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

20.5 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 20.5Kohm, 400Mw, 1%; Resistance Vishay - 94C4968 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 20.5Kohm, 400Mw, 1%; Resistance Vishay
94C4968
Metal Film Resistor, 20.5Kohm, 400Mw, 1%; Resistance Vishay 94C4968
METAL FILM RESISTOR, 20.5KOHM, 400mW, 1%; Resistance:20.5kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 20.5KOHM, 400mW, 1%; Resistance:20.5kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC20.5KYTR-ND 94C4968
Product Name Through Hole Resistors Metal Film Resistor, 20.5Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details