Vishay Intertechnology, Inc. Through Hole Resistors SFR2500002002JR500

Description
RES 20K OHM 0.4W 5% AXIAL
Request a Quote Datasheet
Description
RES 20K OHM 0.4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-SFR2500002002JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500002002JR500CT-ND
Through Hole Resistors 56-SFR2500002002JR500CT-ND
RES 20K OHM 0.4W 5% AXIAL

RES 20K OHM 0.4W 5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500002002JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500002002JR500TR-ND
Through Hole Resistors 56-SFR2500002002JR500TR-ND
20 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

20 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, Full Reel; Resistance Vishay - 54R8497 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, Full Reel; Resistance Vishay
54R8497
Metal Film Resistor, Full Reel; Resistance Vishay 54R8497
METAL FILM RESISTOR, FULL REEL; Resistance:20kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, FULL REEL; Resistance:20kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-SFR2500002002JR500CT-ND 54R8497
Product Name Through Hole Resistors Metal Film Resistor, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details