Vishay Precision Group Through Hole Resistors SFR2500002002FR500

Description
20 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
20 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-SFR2500002002FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500002002FR500TR-ND
Through Hole Resistors 56-SFR2500002002FR500TR-ND
20 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

20 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500002002FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500002002FR500CT-ND
Through Hole Resistors 56-SFR2500002002FR500CT-ND
20 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

20 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 20Kohm, 400Mw, 1%; Resistance Vishay - 94C4967 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 20Kohm, 400Mw, 1%; Resistance Vishay
94C4967
Metal Film Resistor, 20Kohm, 400Mw, 1%; Resistance Vishay 94C4967
METAL FILM RESISTOR, 20KOHM, 400mW, 1%; Resistance:20kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 20KOHM, 400mW, 1%; Resistance:20kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 20Kohm, 400Mw, 1%, Full Reel; Resistance Vishay - 84R1811 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 20Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
84R1811
Metal Film Resistor, 20Kohm, 400Mw, 1%, Full Reel; Resistance Vishay 84R1811
METAL FILM RESISTOR, 20KOHM, 400mW, 1%, FULL REEL; Resistance:20kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:General PurposeRoHS Compliant: Yes

METAL FILM RESISTOR, 20KOHM, 400mW, 1%, FULL REEL; Resistance:20kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:General PurposeRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-SFR2500002002FR500TR-ND 94C4967 84R1811
Product Name Through Hole Resistors Metal Film Resistor, 20Kohm, 400Mw, 1%; Resistance Vishay Metal Film Resistor, 20Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details