Vishay Precision Group Through Hole Resistors SFR2500002001FR500

Description
2 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
2 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-SFR2500002001FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500002001FR500TR-ND
Through Hole Resistors 56-SFR2500002001FR500TR-ND
2 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

2 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500002001FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500002001FR500CT-ND
Through Hole Resistors 56-SFR2500002001FR500CT-ND
2 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

2 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 2Kohm, 400Mw, 1%; Resistance Vishay - 85C1926 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2Kohm, 400Mw, 1%; Resistance Vishay
85C1926
Metal Film Resistor, 2Kohm, 400Mw, 1%; Resistance Vishay 85C1926
METAL FILM RESISTOR, 2KOHM, 400mW, 1%; Resistance:2kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2KOHM, 400mW, 1%; Resistance:2kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Film Resistor, 2Kohm, 400Mw, 1%, Full Reel; Resistance Vishay - 84R1810 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
84R1810
Metal Film Resistor, 2Kohm, 400Mw, 1%, Full Reel; Resistance Vishay 84R1810
METAL FILM RESISTOR, 2KOHM, 400mW, 1%, FULL REEL; Resistance:2kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2KOHM, 400mW, 1%, FULL REEL; Resistance:2kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-SFR2500002001FR500TR-ND 85C1926
Product Name Through Hole Resistors Metal Film Resistor, 2Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details