Vishay Intertechnology, Inc. Through Hole Resistors SFR2500001963FR500

Description
196 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
196 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC196KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC196KYTR-ND
Through Hole Resistors PPC196KYTR-ND
196 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

196 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 196Kohm, 400Mw, 1%; Resistance Vishay - 94C4949 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 196Kohm, 400Mw, 1%; Resistance Vishay
94C4949
Metal Film Resistor, 196Kohm, 400Mw, 1%; Resistance Vishay 94C4949
METAL FILM RESISTOR, 196KOHM, 400mW, 1%; Resistance:196kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 196KOHM, 400mW, 1%; Resistance:196kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC196KYTR-ND 94C4949
Product Name Through Hole Resistors Metal Film Resistor, 196Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details