Vishay Intertechnology, Inc. Through Hole Resistors SFR2500001910FR500

Description
191 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
191 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC191YTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC191YTR-ND
Through Hole Resistors BC191YTR-ND
191 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

191 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 191 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay - 94C4948 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 191 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay
94C4948
Resistor, Metal Film, 191 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay 94C4948
RESISTOR, METAL FILM, 191 OHM, 400mW, 1%, FULL REEL; Resistance:191ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

RESISTOR, METAL FILM, 191 OHM, 400mW, 1%, FULL REEL; Resistance:191ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC191YTR-ND 94C4948
Product Name Through Hole Resistors Resistor, Metal Film, 191 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 191 ohms 191 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers