Vishay Intertechnology, Inc. Through Hole Resistors SFR2500001879FR500

Description
18.7 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
18.7 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC18.7YTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC18.7YTR-ND
Through Hole Resistors BC18.7YTR-ND
18.7 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

18.7 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 18.7 Ohm, 400Mw, 1%; Resistance Vishay - 94C4938 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 18.7 Ohm, 400Mw, 1%; Resistance Vishay
94C4938
Resistor, Metal Film, 18.7 Ohm, 400Mw, 1%; Resistance Vishay 94C4938
RESISTOR, METAL FILM, 18.7 OHM, 400mW, 1%; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:400mW; Voltage Rating:250V; Temperature Coefficient:± 100ppm/°C; Resistor Element Material:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 18.7 OHM, 400mW, 1%; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:400mW; Voltage Rating:250V; Temperature Coefficient:± 100ppm/°C; Resistor Element Material:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC18.7YTR-ND 94C4938
Product Name Through Hole Resistors Resistor, Metal Film, 18.7 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 18.7 ohms 18.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details