187 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
METAL FILM RESISTOR, 187 OHM, 400mW, 1%; Resistance:187ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | BC187YTR-ND | 94C4942 |
| Product Name | Through Hole Resistors | Metal Film Resistor, 187 Ohm, 400Mw, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded |
| Resistance Range | 187 ohms | 187 ohms |