Vishay Intertechnology, Inc. Through Hole Resistors SFR2500001829FR500

Description
18.2 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
18.2 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC18.2YTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC18.2YTR-ND
Through Hole Resistors PPC18.2YTR-ND
18.2 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

18.2 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 18.2 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay - 94C4937 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 18.2 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay
94C4937
Resistor, Metal Film, 18.2 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay 94C4937
RESISTOR, METAL FILM, 18.2 OHM, 400mW, 1%, FULL REEL; Resistance:18.2ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

RESISTOR, METAL FILM, 18.2 OHM, 400mW, 1%, FULL REEL; Resistance:18.2ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC18.2YTR-ND 94C4937
Product Name Through Hole Resistors Resistor, Metal Film, 18.2 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 18.2 ohms 18.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers