Vishay Intertechnology, Inc. Through Hole Resistors SFR2500001823FR500

Description
182 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
182 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC182KYCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC182KYCT-ND
Through Hole Resistors PPC182KYCT-ND
182 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

182 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC182KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC182KYTR-ND
Through Hole Resistors PPC182KYTR-ND
182 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

182 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 182Kohm, 400Mw, 1%, Full Reel; Resistance Vishay - 94C4939 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 182Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
94C4939
Resistor, Metal Film, 182Kohm, 400Mw, 1%, Full Reel; Resistance Vishay 94C4939
RESISTOR, METAL FILM, 182KOHM, 400mW, 1%, FULL REEL; Resistance:182kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

RESISTOR, METAL FILM, 182KOHM, 400mW, 1%, FULL REEL; Resistance:182kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC182KYCT-ND 94C4939
Product Name Through Hole Resistors Resistor, Metal Film, 182Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details