Vishay Precision Group Through Hole Resistors SFR2500001822FR500

Description
18.2 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
18.2 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-SFR2500001822FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500001822FR500CT-ND
Through Hole Resistors 56-SFR2500001822FR500CT-ND
18.2 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

18.2 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500001822FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500001822FR500TR-ND
Through Hole Resistors 56-SFR2500001822FR500TR-ND
18.2 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

18.2 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
250V 400mW Resistor - 53-SFR2500001822FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250V 400mW Resistor
53-SFR2500001822FR500
250V 400mW Resistor 53-SFR2500001822FR500
18.2kR 1% Axial Metal Film Resistor 250V 400mW Product overview: SFR2500001822FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 400mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250V, 400mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001822FR50 0 can be used for catalog matching and distributor lookup.

18.2kR 1% Axial Metal Film Resistor 250V 400mW Product overview: SFR2500001822FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 400mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250V, 400mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001822FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 18.2Kohm, 400Mw, 1%, Full Reel; Resistance Vishay - 94C4935 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 18.2Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
94C4935
Metal Film Resistor, 18.2Kohm, 400Mw, 1%, Full Reel; Resistance Vishay 94C4935
METAL FILM RESISTOR, 18.2KOHM, 400mW, 1%, FULL REEL; Resistance:18.2kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

METAL FILM RESISTOR, 18.2KOHM, 400mW, 1%, FULL REEL; Resistance:18.2kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-SFR2500001822FR500CT-ND 53-SFR2500001822FR500 94C4935
Product Name Through Hole Resistors 250V 400mW Resistor Metal Film Resistor, 18.2Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details