Vishay Precision Group Resistors - Through Hole Resistors SFR2500001821FR500

Description
Win Source Part Number: 1374609-SFR250000182 1FR500 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 37 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: SFR25 Package: Tape & Reel (TR) Product Status: Active Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 1.82 kOhms Power (Watts): 0.4W Composition: Metal Film Number of Terminations: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1374609-SFR250000182 1FR500 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 37 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: SFR25 Package: Tape & Reel (TR) Product Status: Active Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 1.82 kOhms Power (Watts): 0.4W Composition: Metal Film Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1374609-SFR2500001821FR500 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374609-SFR2500001821FR500
Resistors - Through Hole Resistors 1374609-SFR2500001821FR500
Win Source Part Number: 1374609-SFR250000182 1FR500 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 37 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: SFR25 Package: Tape & Reel (TR) Product Status: Active Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 1.82 kOhms Power (Watts): 0.4W Composition: Metal Film Number of Terminations: 2

Win Source Part Number: 1374609-SFR2500001821FR500
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 37 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: SFR25
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 1.82 kOhms
Power (Watts): 0.4W
Composition: Metal Film
Number of Terminations: 2

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500001821FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500001821FR500CT-ND
Through Hole Resistors 56-SFR2500001821FR500CT-ND
1.82 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

1.82 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500001821FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500001821FR500TR-ND
Through Hole Resistors 56-SFR2500001821FR500TR-ND
1.82 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

1.82 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through-Hole 0.4 W 1820 ohm Resistor - 53-SFR2500001821FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.4 W 1820 ohm Resistor
53-SFR2500001821FR500
Through-Hole 0.4 W 1820 ohm Resistor 53-SFR2500001821FR500
RESISTOR, METAL FILM, 0.4 W, 1 %, 100 ppm, 1820 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SFR2500001821FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4 W, 1820 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4 W, 1820 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001821FR50 0 can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.4 W, 1 %, 100 ppm, 1820 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SFR2500001821FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4 W, 1820 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4 W, 1820 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001821FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 1.82Kohm, 400Mw, 1%; Resistance Vishay - 94C4801 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.82Kohm, 400Mw, 1%; Resistance Vishay
94C4801
Metal Film Resistor, 1.82Kohm, 400Mw, 1%; Resistance Vishay 94C4801
METAL FILM RESISTOR, 1.82KOHM, 400mW, 1%; Resistance:1.82kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1.82KOHM, 400mW, 1%; Resistance:1.82kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 1.82Kohm, 400Mw, 1%; Resistance Vishay - 84R1807 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 1.82Kohm, 400Mw, 1%; Resistance Vishay
84R1807
Resistor, Metal Film, 1.82Kohm, 400Mw, 1%; Resistance Vishay 84R1807
RESISTOR, METAL FILM, 1.82KOHM, 400mW, 1%; Resistance:1.82kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 1.82KOHM, 400mW, 1%; Resistance:1.82kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1374609-SFR2500001821FR500 56-SFR2500001821FR500CT-ND 53-SFR2500001821FR500 94C4801
Product Name Resistors - Through Hole Resistors Through Hole Resistors Through-Hole 0.4 W 1820 ohm Resistor Metal Film Resistor, 1.82Kohm, 400Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Resistance Range 1820 ohms 1820 ohms 1820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.4000 watts 0.4000 watts 0.4000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details