Vishay Precision Group Through Hole Resistors SFR2500001808JA500

Description
1.8 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.8 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4841TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4841TB-ND
Through Hole Resistors BC4841TB-ND
1.8 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film

1.8 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Sfr125 Series, 1.8 Ohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay - 97K9635 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Sfr125 Series, 1.8 Ohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
97K9635
Through Hole Metal Film Resistor, Sfr125 Series, 1.8 Ohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay 97K9635
Through Hole Metal Film Resistor, SFR125 Series, 1.8 ohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, SFR125 Series, 1.8 ohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4841TB-ND 97K9635
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Sfr125 Series, 1.8 Ohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 1.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers