Vishay Precision Group Through Hole Resistors SFR2500001801JA500

Description
Vishay SFR2500001801JA500 Resistor
Request a Quote Datasheet
Description
Vishay SFR2500001801JA500 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1650943 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1650943
Through Hole Resistors 1650943
Vishay SFR2500001801JA500 Resistor

Vishay SFR2500001801JA500 Resistor

Supplier's Site
Through Hole Resistors - BC4359CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4359CT-ND
Through Hole Resistors BC4359CT-ND
1.8 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

1.8 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4359TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4359TB-ND
Through Hole Resistors BC4359TB-ND
1.8 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

1.8 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Sfr125 Series, 1.8 Kohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay - 97K9628 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Sfr125 Series, 1.8 Kohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
97K9628
Through Hole Metal Film Resistor, Sfr125 Series, 1.8 Kohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay 97K9628
Through Hole Metal Film Resistor, SFR125 Series, 1.8 kohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, SFR125 Series, 1.8 kohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1650943 BC4359CT-ND 97K9628
Product Name Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Sfr125 Series, 1.8 Kohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole; 0207 Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details