Vishay Precision Group Through Hole Resistors SFR2500001740FR500

Description
174 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
174 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC174YTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC174YTR-ND
Through Hole Resistors BC174YTR-ND
174 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

174 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 174 Ohm, 400Mw, 1%; Resistance Vishay - 94C4932 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 174 Ohm, 400Mw, 1%; Resistance Vishay
94C4932
Metal Film Resistor, 174 Ohm, 400Mw, 1%; Resistance Vishay 94C4932
METAL FILM RESISTOR, 174 OHM, 400mW, 1%; Resistance:174ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 174 OHM, 400mW, 1%; Resistance:174ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC174YTR-ND 94C4932
Product Name Through Hole Resistors Metal Film Resistor, 174 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 174 ohms 174 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers