Vishay Intertechnology, Inc. Through Hole Resistors SFR2500001699FR500

Description
16.9 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
16.9 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC16.9YTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC16.9YTR-ND
Through Hole Resistors BC16.9YTR-ND
16.9 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

16.9 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 16.9 Ohm, 400Mw, 1%; Resistance Vishay - 94C4920 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 16.9 Ohm, 400Mw, 1%; Resistance Vishay
94C4920
Resistor, Metal Film, 16.9 Ohm, 400Mw, 1%; Resistance Vishay 94C4920
RESISTOR, METAL FILM, 16.9 OHM, 400mW, 1%; Resistance:16.9ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 16.9 OHM, 400mW, 1%; Resistance:16.9ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC16.9YTR-ND 94C4920
Product Name Through Hole Resistors Resistor, Metal Film, 16.9 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 16.9 ohms 16.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details