Vishay Precision Group Through Hole Resistors SFR2500001692FR500

Description
16.9 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
16.9 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC16.9KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC16.9KYTR-ND
Through Hole Resistors PPC16.9KYTR-ND
16.9 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

16.9 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 16.9Kohm, 400Mw, 1%, Full Reel; Resistance Vishay - 94C4917 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 16.9Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
94C4917
Resistor, Metal Film, 16.9Kohm, 400Mw, 1%, Full Reel; Resistance Vishay 94C4917
RESISTOR, METAL FILM, 16.9KOHM, 400mW, 1%, FULL REEL; Resistance:16.9kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

RESISTOR, METAL FILM, 16.9KOHM, 400mW, 1%, FULL REEL; Resistance:16.9kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC16.9KYTR-ND 94C4917
Product Name Through Hole Resistors Resistor, Metal Film, 16.9Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details