Vishay Precision Group Through Hole Resistors SFR2500001691FR500

Description
1.69 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.69 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC1.69KYCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC1.69KYCT-ND
Through Hole Resistors PPC1.69KYCT-ND
1.69 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

1.69 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC1.69KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC1.69KYTR-ND
Through Hole Resistors PPC1.69KYTR-ND
1.69 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

1.69 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
0.4W Resistor - 53-SFR2500001691FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 1.69K OHM 0.4W 1% AXIAL Product overview: SFR2500001691FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001691FR50 0 can be used for catalog matching and distributor lookup.

RES 1.69K OHM 0.4W 1% AXIAL Product overview: SFR2500001691FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001691FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 1.69Kohm, 400Mw, 1%, Full Reel; Resistance Vishay - 53M5096 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.69Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
53M5096
Metal Film Resistor, 1.69Kohm, 400Mw, 1%, Full Reel; Resistance Vishay 53M5096
METAL FILM RESISTOR, 1.69KOHM, 400mW, 1%, FULL REEL; Resistance:1.69kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

METAL FILM RESISTOR, 1.69KOHM, 400mW, 1%, FULL REEL; Resistance:1.69kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PPC1.69KYCT-ND 53-SFR2500001691FR500 53M5096
Product Name Through Hole Resistors 0.4W Resistor Metal Film Resistor, 1.69Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers