Vishay Precision Group Through Hole Resistors SFR2500001622FR500

Description
16.2 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
16.2 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC16.2KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC16.2KYTR-ND
Through Hole Resistors PPC16.2KYTR-ND
16.2 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

16.2 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 16.2Kohm, 400Mw, 1%; Resistance Vishay - 94C4915 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 16.2Kohm, 400Mw, 1%; Resistance Vishay
94C4915
Metal Film Resistor, 16.2Kohm, 400Mw, 1%; Resistance Vishay 94C4915
METAL FILM RESISTOR, 16.2KOHM, 400mW, 1%; Resistance:16.2kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 16.2KOHM, 400mW, 1%; Resistance:16.2kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC16.2KYTR-ND 94C4915
Product Name Through Hole Resistors Metal Film Resistor, 16.2Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details