Vishay Intertechnology, Inc. Through Hole Resistors SFR2500001620FR500

Description
162 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
162 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC162YTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC162YTR-ND
Through Hole Resistors BC162YTR-ND
162 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

162 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 162 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay - 94C4922 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 162 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay
94C4922
Metal Film Resistor, 162 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay 94C4922
METAL FILM RESISTOR, 162 OHM, 400mW, 1%, FULL REEL; Resistance:162ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

METAL FILM RESISTOR, 162 OHM, 400mW, 1%, FULL REEL; Resistance:162ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC162YTR-ND 94C4922
Product Name Through Hole Resistors Metal Film Resistor, 162 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 162 ohms 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details