Vishay Precision Group Through Hole Resistors SFR2500001584FR500

Description
1.58 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.58 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC1.58MYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC1.58MYTR-ND
Through Hole Resistors PPC1.58MYTR-ND
1.58 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

1.58 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 1.58Mohm, 400Mw, 1%; Filter Terminals Vishay - 94C4824 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 1.58Mohm, 400Mw, 1%; Filter Terminals Vishay
94C4824
Resistor, Metal Film, 1.58Mohm, 400Mw, 1%; Filter Terminals Vishay 94C4824
RESISTOR, METAL FILM, 1.58MOHM, 400mW, 1%; Filter Terminals:Axial Leaded; Leaded Process Compatible:Yes; Mounting Type:Through Hole; No. of Pins:2; Operating Temperature Range:-55°C to +155°C; Peak Reflow Compatible (260 C):Yes RoHS Compliant: Yes

RESISTOR, METAL FILM, 1.58MOHM, 400mW, 1%; Filter Terminals:Axial Leaded; Leaded Process Compatible:Yes; Mounting Type:Through Hole; No. of Pins:2; Operating Temperature Range:-55°C to +155°C; Peak Reflow Compatible (260 C):Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC1.58MYTR-ND 94C4824
Product Name Through Hole Resistors Resistor, Metal Film, 1.58Mohm, 400Mw, 1%; Filter Terminals Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details