Vishay Intertechnology, Inc. Through Hole Resistors SFR2500001549FR500

Description
15.4 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
15.4 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC15.4YTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC15.4YTR-ND
Through Hole Resistors BC15.4YTR-ND
15.4 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

15.4 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 15.4 Ohm, 400Mw, 1%; Filter Terminals Vishay - 94C4907 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 15.4 Ohm, 400Mw, 1%; Filter Terminals Vishay
94C4907
Resistor, Metal Film, 15.4 Ohm, 400Mw, 1%; Filter Terminals Vishay 94C4907
RESISTOR, METAL FILM, 15.4 OHM, 400mW, 1%; Filter Terminals:Axial Leaded; Leaded Process Compatible:Yes; Mounting Type:Through Hole; No. of Pins:2; Operating Temperature Range:-55°C to +155°C; Peak Reflow Compatible (260 C):Yes RoHS Compliant: Yes

RESISTOR, METAL FILM, 15.4 OHM, 400mW, 1%; Filter Terminals:Axial Leaded; Leaded Process Compatible:Yes; Mounting Type:Through Hole; No. of Pins:2; Operating Temperature Range:-55°C to +155°C; Peak Reflow Compatible (260 C):Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC15.4YTR-ND 94C4907
Product Name Through Hole Resistors Resistor, Metal Film, 15.4 Ohm, 400Mw, 1%; Filter Terminals Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 15.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details