Vishay Intertechnology, Inc. Through Hole Resistors SFR2500001543FR500

Description
154 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
154 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC154KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC154KYTR-ND
Through Hole Resistors BC154KYTR-ND
154 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

154 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 154Kohm, 400Mw, 1%; Resistance Vishay - 94C4911 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 154Kohm, 400Mw, 1%; Resistance Vishay
94C4911
Resistor, Metal Film, 154Kohm, 400Mw, 1%; Resistance Vishay 94C4911
RESISTOR, METAL FILM, 154KOHM, 400mW, 1%; Resistance:154kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 154KOHM, 400mW, 1%; Resistance:154kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC154KYTR-ND 94C4911
Product Name Through Hole Resistors Resistor, Metal Film, 154Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details