Vishay Intertechnology, Inc. 0.4W Resistor SFR2500001542FR500

Description
RES 15.4K OHM 0.4W 1% AXIAL Product overview: SFR2500001542FR500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001542FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 15.4K OHM 0.4W 1% AXIAL Product overview: SFR2500001542FR500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001542FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W Resistor - 53-SFR2500001542FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 15.4K OHM 0.4W 1% AXIAL Product overview: SFR2500001542FR500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001542FR50 0 can be used for catalog matching and distributor lookup.

RES 15.4K OHM 0.4W 1% AXIAL Product overview: SFR2500001542FR500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001542FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-SFR2500001542FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500001542FR500TR-ND
Through Hole Resistors 56-SFR2500001542FR500TR-ND
15.4 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

15.4 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500001542FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500001542FR500CT-ND
Through Hole Resistors 56-SFR2500001542FR500CT-ND
RES 15.4K OHM 0.4W 1% AXIAL

RES 15.4K OHM 0.4W 1% AXIAL

Buy Now Datasheet
Resistor, Metal Film, 15.4Kohm, 400Mw, 1%, Full Reel; Resistance Vishay - 94C4904 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 15.4Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
94C4904
Resistor, Metal Film, 15.4Kohm, 400Mw, 1%, Full Reel; Resistance Vishay 94C4904
RESISTOR, METAL FILM, 15.4KOHM, 400mW, 1%, FULL REEL; Resistance:15.4kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

RESISTOR, METAL FILM, 15.4KOHM, 400mW, 1%, FULL REEL; Resistance:15.4kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-SFR2500001542FR500 56-SFR2500001542FR500TR-ND 94C4904
Product Name 0.4W Resistor Through Hole Resistors Resistor, Metal Film, 15.4Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction Metal Film MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leads; Axial Axial Leaded
Resistance Range 15400 ohms 15400 ohms
Operating DC Voltage 250 volts 250 volts
Operating AC Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details