Vishay Intertechnology, Inc. Through Hole Resistors SFR2500001540FR500

Description
154 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
154 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC154YTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC154YTR-ND
Through Hole Resistors BC154YTR-ND
154 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

154 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 154 Ohm, 400Mw, 1%; Resistance Vishay - 94C4912 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 154 Ohm, 400Mw, 1%; Resistance Vishay
94C4912
Metal Film Resistor, 154 Ohm, 400Mw, 1%; Resistance Vishay 94C4912
METAL FILM RESISTOR, 154 OHM, 400mW, 1%; Resistance:154ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 154 OHM, 400mW, 1%; Resistance:154ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC154YTR-ND 94C4912
Product Name Through Hole Resistors Metal Film Resistor, 154 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 154 ohms 154 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details