Vishay Precision Group Through Hole Resistors SFR2500001504JA500

Description
1.5 MOhms ±5% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.5 MOhms ±5% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-SFR2500001504JA500TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500001504JA500TB-ND
Through Hole Resistors 56-SFR2500001504JA500TB-ND
1.5 MOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

1.5 MOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500001504JA500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500001504JA500CT-ND
Through Hole Resistors 56-SFR2500001504JA500CT-ND
1.5 MOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

1.5 MOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Sfr125 Series, 1.5 Mohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay - 97K9631 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Sfr125 Series, 1.5 Mohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
97K9631
Through Hole Metal Film Resistor, Sfr125 Series, 1.5 Mohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay 97K9631
Through Hole Metal Film Resistor, SFR125 Series, 1.5 Mohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, SFR125 Series, 1.5 Mohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-SFR2500001504JA500TB-ND 97K9631
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Sfr125 Series, 1.5 Mohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details