Vishay Precision Group Through Hole Resistors SFR2500001500JA500

Description
150 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote
Description
150 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Through Hole Metal Film Resistor, SFR125 Series, features a resistance value of 150 Ohms with a power rating of 400 mW and a tolerance of ±5%. It is designed to operate at a maximum voltage of 250 V and is compliant with RoHS standards. The resistor is constructed with a metal alloy film deposited on a ceramic body, providing durability and stability. It is suitable for general-purpose applications and is compatible with both lead-free and lead-containing soldering processes. The operating temperature range is from -55 °C to 155 °C, ensuring reliability in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The Through Hole Metal Film Resistor, SFR125 Series, features a resistance value of 150 Ohms with a power rating of 400 mW and a tolerance of ±5%. It is designed to operate at a maximum voltage of 250 V and is compliant with RoHS standards. The resistor is constructed with a metal alloy film deposited on a ceramic body, providing durability and stability. It is suitable for general-purpose applications and is compatible with both lead-free and lead-containing soldering processes. The operating temperature range is from -55 °C to 155 °C, ensuring reliability in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4835TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4835TB-ND
Through Hole Resistors BC4835TB-ND
150 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film

150 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4835CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4835CT-ND
Through Hole Resistors BC4835CT-ND
150 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film

150 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Sfr125 Series, 150 Ohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay - 97K9643 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Sfr125 Series, 150 Ohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
97K9643
Through Hole Metal Film Resistor, Sfr125 Series, 150 Ohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay 97K9643
Through Hole Metal Film Resistor, SFR125 Series, 150 ohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, SFR125 Series, 150 ohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4835TB-ND 97K9643
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Sfr125 Series, 150 Ohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR27J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details